MCHC11F1VFNE4R
MCHC11F1VFNE4R
Obsolete
Description:  IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 28000
MCHC11F1VFNE4R Specification
Specification
Part No
MCHC11F1VFNE4R
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HC11
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC11
Core Size
8-Bit
Speed
4MHz
Connectivity
SCI, SPI
Peripherals
POR, WDT
Number of I/O
30
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Data Converters
A/D 8x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.21x24.21)
MCHC11F1VFNE4R Related Parts
MCHC11F1CFNE2
MCHC11F1CFNE2
NXP Semiconductors
MICROCONTROLLER, 8-BIT, HC11 CPU
MCHC11F1CFNE5
MCHC11F1CFNE5
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE3
MCHC11F1VFNE3
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4
MCHC11F1VFNE4
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC705B16NCFNE
MCHC705B16NCFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705B16NVFNE
MCHC705B16NVFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705JJ7CPE
MCHC705JJ7CPE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JJ7CPE
MCHC705JJ7CPE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JP7CDWE
MCHC705JP7CDWE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705JP7CDWE
MCHC705JP7CDWE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705KJ1CDWE
MCHC705KJ1CDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16SOIC
MCHC705KJ1CPE
MCHC705KJ1CPE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16DIP
MCHC11F1VFNE4R Compare Parts
  • MCHC11F1VFNE4R vs MCHSC705C8ACFNER
  • MCHC11F1VFNE4R vs MCHSC705C8ACFNE
  • MCHC11F1VFNE4R vs MCHSC705C8ACFNE
  • MCHC11F1VFNE4R vs MCHSC705C8ACFBE-NXP
  • MCHC11F1VFNE4R vs MCHSC705C8ACFBE
  • MCHC11F1VFNE4R vs MCHSC705C8ACFBE
  • MCHC11F1VFNE4R vs MCHRC908JK3CPE
  • MCHC11F1VFNE4R vs MCHRC908JK1CPE
  • MCHC11F1VFNE4R vs MCHRC705KJ1CPE
  • MCHC11F1VFNE4R vs MCHRC705KJ1CPE
  • MCHC11F1VFNE4R vs MCHRC705KJ1CDWE
  • MCHC11F1VFNE4R vs MCHRC705KJ1CDWE
  • MCHC11F1VFNE4R vs MCHRC705JJ7CPE
  • MCHC11F1VFNE4R vs MCHRC705J1ACDWE
  • MCHC11F1VFNE4R vs MCHRC705J1ACDWE
  • MCHC11F1VFNE4R vs MCHLC908QY4PE
  • MCHC11F1VFNE4R vs MCHLC908QY4CPE
  • MCHC11F1VFNE4R vs MCHLC908QY2PE
  • MCHC11F1VFNE4R vs MCHLC908QY2CPE
  • MCHC11F1VFNE4R vs MCHLC908QY1PE
  • MCHC11F1VFNE4R vs MCHLC908QY1CPE
  • MCHC11F1VFNE4R vs MCHLC908QT4PE
  • MCHC11F1VFNE4R vs MCHLC908QT4DWE
  • MCHC11F1VFNE4R vs MCHLC908QT4CPE
  • MCHC11F1VFNE4R vs MCHLC908QT2PE
  • MCHC11F1VFNE4R vs MCHLC908QT2DWE
  • MCHC11F1VFNE4R vs MCHLC908QT2CPE
  • MCHC11F1VFNE4R vs MCHLC908QT1PE
  • MCHC11F1VFNE4R vs MCHLC908QT1CPE
  • MCHC11F1VFNE4R vs MCHLC705KJ1CDWE
  • MCHC11F1VFNE4R vs MCHLC705KJ1CDWE
  • MCHC11F1VFNE4R vs MCHC98LD120CFU
  • MCHC11F1VFNE4R vs MCHC912B32VFUE8-NXP
  • MCHC11F1VFNE4R vs MCHC912B32VFUE8
  • MCHC11F1VFNE4R vs MCHC912B32VFUE8
  • MCHC11F1VFNE4R vs MCHC912B32MFUE8
  • MCHC11F1VFNE4R vs MCHC912B32CFUE8
  • MCHC11F1VFNE4R vs MCHC908RF2MFAE
  • MCHC11F1VFNE4R vs MCHC908RF2CFAE
  • MCHC11F1VFNE4R vs MCHC908QY4VDWER
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock.
    The preparation and shipping was within a correct time frame.
    Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.