Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCHC705B16NVFNE
MCHC705B16NVFNE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 15KB OTP 52PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
MCHC705B16NVFNE Datasheet
History Price: Obsolete
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCHC705B16NVFNE vs MCHC912B32CFUE8
Part No
MCHC705B16NVFNE
MCHC912B32CFUE8
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
HC05
HC12
Packaging
Tube
Tray
Status
Obsolete
Not For New Designs
Core Processor
HC05
CPU12
Core Size
8-Bit
16-Bit
Speed
2.1MHz
8MHz
Connectivity
SCI
SCI, SPI
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
32
63
Program Memory Size
15KB (15K x 8)
32KB (32K x 8)
Program Memory Type
OTP
FLASH
EEPROM Size
256 x 8
768 x 8
RAM Size
352 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x8b
A/D 8x10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
80-QFP
Supplier Device Package
52-PLCC (19.1x19.1)
80-QFP (14x14)