Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCHC705B16NVFNE
MCHC705B16NVFNE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 15KB OTP 52PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
MCHC705B16NVFNE Datasheet
History Price: Obsolete
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCHC705B16NVFNE Specification
Specification
Part No
MCHC705B16NVFNE
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HC05
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
2.1MHz
Connectivity
SCI
Peripherals
POR, WDT
Number of I/O
32
Program Memory Size
15KB (15K x 8)
Program Memory Type
OTP
EEPROM Size
256 x 8
RAM Size
352 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
52-LCC (J-Lead)
Supplier Device Package
52-PLCC (19.1x19.1)
MCHC705B16NVFNE PDF Datasheet
MCHC705B16NVFNE Datasheet
Click and Download: MCHC705B16NVFNE Datasheet
MCHC705B16NVFNE Related Parts
MCHC11F1CFNE2
NXP Semiconductors
MICROCONTROLLER, 8-BIT, HC11 CPU
MCHC11F1CFNE5
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE3
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4R
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC705B16NCFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705JJ7CPE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JJ7CPE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JP7CDWE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705JP7CDWE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705KJ1CDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16SOIC
MCHC705KJ1CPE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16DIP
MCHC705B16NVFNE Compare Parts
MCHC705B16NVFNE vs MCHSC705C8ACFNER
MCHC705B16NVFNE vs MCHSC705C8ACFNE
MCHC705B16NVFNE vs MCHSC705C8ACFNE
MCHC705B16NVFNE vs MCHSC705C8ACFBE-NXP
MCHC705B16NVFNE vs MCHSC705C8ACFBE
MCHC705B16NVFNE vs MCHSC705C8ACFBE
MCHC705B16NVFNE vs MCHRC908JK3CPE
MCHC705B16NVFNE vs MCHRC908JK1CPE
MCHC705B16NVFNE vs MCHRC705KJ1CPE
MCHC705B16NVFNE vs MCHRC705KJ1CPE
MCHC705B16NVFNE vs MCHRC705KJ1CDWE
MCHC705B16NVFNE vs MCHRC705KJ1CDWE
MCHC705B16NVFNE vs MCHRC705JJ7CPE
MCHC705B16NVFNE vs MCHRC705J1ACDWE
MCHC705B16NVFNE vs MCHRC705J1ACDWE
MCHC705B16NVFNE vs MCHLC908QY4PE
MCHC705B16NVFNE vs MCHLC908QY4CPE
MCHC705B16NVFNE vs MCHLC908QY2PE
MCHC705B16NVFNE vs MCHLC908QY2CPE
MCHC705B16NVFNE vs MCHLC908QY1PE
MCHC705B16NVFNE vs MCHLC908QY1CPE
MCHC705B16NVFNE vs MCHLC908QT4PE
MCHC705B16NVFNE vs MCHLC908QT4DWE
MCHC705B16NVFNE vs MCHLC908QT4CPE
MCHC705B16NVFNE vs MCHLC908QT2PE
MCHC705B16NVFNE vs MCHLC908QT2DWE
MCHC705B16NVFNE vs MCHLC908QT2CPE
MCHC705B16NVFNE vs MCHLC908QT1PE
MCHC705B16NVFNE vs MCHLC908QT1CPE
MCHC705B16NVFNE vs MCHLC705KJ1CDWE
MCHC705B16NVFNE vs MCHLC705KJ1CDWE
MCHC705B16NVFNE vs MCHC98LD120CFU
MCHC705B16NVFNE vs MCHC912B32VFUE8-NXP
MCHC705B16NVFNE vs MCHC912B32VFUE8
MCHC705B16NVFNE vs MCHC912B32VFUE8
MCHC705B16NVFNE vs MCHC912B32MFUE8
MCHC705B16NVFNE vs MCHC912B32CFUE8
MCHC705B16NVFNE vs MCHC908RF2MFAE
MCHC705B16NVFNE vs MCHC908RF2CFAE
MCHC705B16NVFNE vs MCHC908QY4VDWER
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Kamil Nowakowski
Poland
2026-05-28 13:03
Very long delivery time.
Martín
Spain
2026-05-27 18:34
The article came all right thanks
Hugo Leroy
France
2026-05-27 17:23
Product conforms to the order.
Clara Fontaine
France
2026-05-27 17:06
Order received very quickly, I recommend the seller, even if I never contacted him
Darius Arvydas
Lithuania
2026-05-27 16:13
A big thank you !
Hugo Almeida
Brazil
2026-05-27 10:10
All right and came fast