MCHC705B16NVFNE
MCHC705B16NVFNE
Obsolete
Description:  IC MCU 8BIT 15KB OTP 52PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 19000
MCHC705B16NVFNE vs MCHC98LD120CFU
Series
HC05
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC05
-
Core Size
8-Bit
-
Speed
2.1MHz
-
Connectivity
SCI
-
Peripherals
POR, WDT
-
Number of I/O
32
-
Program Memory Size
15KB (15K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
256 x 8
-
RAM Size
352 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
52-LCC (J-Lead)
-
Supplier Device Package
52-PLCC (19.1x19.1)
-