MCHC705B16NVFNE
MCHC705B16NVFNE
Obsolete
Description:  IC MCU 8BIT 15KB OTP 52PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 19000
MCHC705B16NVFNE vs MCHLC705KJ1CDWE
Series
HC05
HC05
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
HC05
HC05
Core Size
8-Bit
8-Bit
Speed
2.1MHz
4MHz
Connectivity
SCI
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
32
10
Program Memory Size
15KB (15K x 8)
1.2KB (1.2K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
256 x 8
-
RAM Size
352 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
52-PLCC (19.1x19.1)
16-SOIC