Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCHC705B16NVFNE
MCHC705B16NVFNE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 15KB OTP 52PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
MCHC705B16NVFNE Datasheet
History Price: Obsolete
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCHC705B16NVFNE vs MCHLC908QT2CPE
Part No
MCHC705B16NVFNE
MCHLC908QT2CPE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
HC05
HC08
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
HC05
HC08
Core Size
8-Bit
8-Bit
Speed
2.1MHz
2MHz
Connectivity
SCI
-
Peripherals
POR, WDT
LVD, POR, PWM
Number of I/O
32
5
Program Memory Size
15KB (15K x 8)
1.5KB (1.5K x 8)
Program Memory Type
OTP
FLASH
EEPROM Size
256 x 8
-
RAM Size
352 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.4V ~ 3.6V
Data Converters
A/D 8x8b
A/D 4x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
52-LCC (J-Lead)
8-DIP (0.300", 7.62mm)
Supplier Device Package
52-PLCC (19.1x19.1)
8-PDIP