MCIMX353DVM5B
MCIMX353DVM5B
Active
Description:  IC MPU I.MX35 532MHZ 400LFBGA
Manufacturer:  Freescale Semiconductor
History Price: $21.27000
In Stock: 25600
MCIMX353DVM5B vs MCIMX7D2DVM12SD
Series
i.MX35
i.MX7D
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Core Processor
ARM1136JF-S
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
1 Core, 32-Bit
2 Core, 32-Bit
Speed
532MHz
1.2GHz
Co-Processors/DSP
Multimedia; GPU, IPU, VFP
Multimedia; NEON? MPE
RAM Controllers
LPDDR, DDR2
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
Yes
No
Display & Interface Controllers
Keypad, KPP, LCD
Keypad, LCD, MIPI
Ethernet
10/100Mbps (1)
10/100/1000Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TJ)
Security Features
Secure Fusebox, Secure JTAG, Tamper Detection
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
400-LFBGA
541-LFBGA