MCIMX353DVM5B
MCIMX353DVM5B
Active
Description:  IC MPU I.MX35 532MHZ 400LFBGA
Manufacturer:  Freescale Semiconductor
History Price: $21.27000
In Stock: 25600
MCIMX353DVM5B Specification
Specification
Part No
MCIMX353DVM5B
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
i.MX35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM1136JF-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
532MHz
Co-Processors/DSP
Multimedia; GPU, IPU, VFP
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
Yes
Display & Interface Controllers
Keypad, KPP, LCD
Ethernet
10/100Mbps (1)
SATA
-
USB
USB 2.0 + PHY (2)
Voltage - I/O
1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Security Features
Secure Fusebox, Secure JTAG, Tamper Detection
Package / Case
Surface Mount
Supplier Device Package
400-LFBGA
MCIMX353DVM5B PDF Datasheet
MCIMX353DVM5B Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX353DVM5B Compare Parts
  • MCIMX353DVM5B vs MCIMX7U5DVK07SC
  • MCIMX353DVM5B vs MCIMX7U5CVP06SC
  • MCIMX353DVM5B vs MCIMX7U3DVK07SC
  • MCIMX353DVM5B vs MCIMX7U3CVP06SD
  • MCIMX353DVM5B vs MCIMX7U3CVP06SC
  • MCIMX353DVM5B vs MCIMX7S5EVM08SD
  • MCIMX353DVM5B vs MCIMX7S5EVM08SC
  • MCIMX353DVM5B vs MCIMX7S5EVK08SD
  • MCIMX353DVM5B vs MCIMX7S5EVK08SC
  • MCIMX353DVM5B vs MCIMX7S5EVK08SC
  • MCIMX353DVM5B vs MCIMX7S3EVK08SD
  • MCIMX353DVM5B vs MCIMX7S3EVK08SC
  • MCIMX353DVM5B vs MCIMX7S3DVK08SD
  • MCIMX353DVM5B vs MCIMX7S3DVK08SC557
  • MCIMX353DVM5B vs MCIMX7S3DVK08SC
  • MCIMX353DVM5B vs MCIMX7S3DVK08SC
  • MCIMX353DVM5B vs MCIMX7S3DVK08SC
  • MCIMX353DVM5B vs MCIMX7D7DVM10SD
  • MCIMX353DVM5B vs MCIMX7D7DVM10SC
  • MCIMX353DVM5B vs MCIMX7D7DVK10SD
  • MCIMX353DVM5B vs MCIMX7D7DVK10SC
  • MCIMX353DVM5B vs MCIMX7D5EVM10SD
  • MCIMX353DVM5B vs MCIMX7D5EVM10SC
  • MCIMX353DVM5B vs MCIMX7D5EVK10SD
  • MCIMX353DVM5B vs MCIMX7D3EVK10SD
  • MCIMX353DVM5B vs MCIMX7D3EVK10SC
  • MCIMX353DVM5B vs MCIMX7D3DVK10SD
  • MCIMX353DVM5B vs MCIMX7D3DVK10SC
  • MCIMX353DVM5B vs MCIMX7D2DVM12SD
  • MCIMX353DVM5B vs MCIMX7D2DVM12SC
  • MCIMX353DVM5B vs MCIMX7D2DVK12SD
  • MCIMX353DVM5B vs MCIMX7D2DVK12SC
  • MCIMX353DVM5B vs MCIMX6Z0DVM09AB
  • MCIMX353DVM5B vs MCIMX6Y7DVM09AB
  • MCIMX353DVM5B vs MCIMX6Y7DVM09AA
  • MCIMX353DVM5B vs MCIMX6Y7DVK05AB
  • MCIMX353DVM5B vs MCIMX6Y7DVK05AB
  • MCIMX353DVM5B vs MCIMX6Y7DVK05AA
  • MCIMX353DVM5B vs MCIMX6Y2DVM09AB
  • MCIMX353DVM5B vs MCIMX6Y2DVM09AA
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.