☰
MCP47CMD01-E/MF
MCP47CMD01-E/MF
Active
Description:  IC DAC 8BIT V-OUT 10DFN
Manufacturer:  Microchip Technology
History Price: $1.24000
In Stock: 34000
MCP47CMD01-E/MF vs MCP4902-E/ST
Series
MCP
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
2
Settling Time
4μs
4.5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
SPI
Reference Type
External, Internal, Supply
External
Voltage - Supply, Analog
1.8V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.1 (Max), ?.1 (Max)
?.25, ?.2
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
10-VFDFN Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-DFN (3x3)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount