☰
MCP47CMD01-E/MF
MCP47CMD01-E/MF
Active
Description:  IC DAC 8BIT V-OUT 10DFN
Manufacturer:  Microchip Technology
History Price: $1.24000
In Stock: 34000
MCP47CMD01-E/MF Specification
Specification
Part No
MCP47CMD01-E/MF
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
MCP
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
4μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Internal, Supply
Voltage - Supply, Analog
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
INL/DNL (LSB)
?.1 (Max), ?.1 (Max)
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
Mounting Type
Surface Mount
MCP47CMD01-E/MF PDF Datasheet
MCP47CMD01-E/MF Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP47CMD01-E/MF Description
The MCP47CMD01-E/MF is a high-precision, low-power Digital-to-Analog Converter (DAC) from Microchip Technology. It is designed to provide accurate and stable voltage output for a wide range of applications, including industrial control systems, audio equipment, and embedded systems that require precise voltage generation. Below is a detailed overview of its features, specifications, and typical use cases.

## Key Features

* Resolution: The MCP47CMD01-E/MF offers a 12-bit resolution, providing fine granularity in voltage output. This high resolution ensures precise voltage steps, making the DAC suitable for applications requiring high-accuracy voltage control.
* Output Voltage Range: The DAC has an output voltage range of 0V to VDD, where VDD is the supply voltage, ensuring versatility in providing both positive and ground-referenced voltages.
* Voltage Reference (VREF): The device supports an external reference voltage for higher precision, allowing for a more customizable voltage range depending on the application needs.

## Power Supply

* Operating Voltage Range: The MCP47CMD01-E/MF operates within a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of logic systems and suitable for both low-power and standard voltage operations.
* Low Power Consumption: Designed for energy efficiency, the DAC consumes very little power, drawing just 1µA in shutdown mode, which is ideal for battery-powered and low-energy applications.
* Low Standby Current: Even in active mode, the device ensures minimal current draw, enhancing the overall power efficiency of the system.

## Interface and Control

* I2C Interface: The MCP47CMD01-E/MF uses the I2C communication protocol, making it easy to interface with microcontrollers and digital systems. This interface supports multiple slave devices on the same bus and is widely used in embedded systems for simple control and configuration.
* Addressing: The device supports programmable I2C addresses, allowing for flexibility in systems with multiple DACs, enabling easy selection and control via software.
* Integrated Control Logic: The DAC includes integrated control logic that allows users to configure various settings such as output voltage and operational modes via the I2C interface, without the need for external complex circuitry.

## Performance and Accuracy

* Output Accuracy: The MCP47CMD01-E/MF offers excellent accuracy with a typical output error of ±0.5% of the full-scale output. This ensures that the device is suitable for applications requiring high precision.
* Output Settling Time: The settling time of the DAC is 10µs for a 10-bit change, ensuring fast response times for dynamic control applications.
* Low Output Noise: The device produces minimal noise and ripple, making it suitable for audio applications and precision analog signal generation where clean output is critical.
* Temperature Stability: With its high thermal stability, the MCP47CMD01-E/MF maintains its accuracy and performance over a wide temperature range, making it ideal for industrial environments.

## Protection Features

* Power-On Reset: The device includes a power-on reset feature to ensure that the output voltage starts from a known state when the device is powered up. This prevents undefined behavior during initialization.
* Overvoltage Protection: The MCP47CMD01-E/MF is designed with built-in overvoltage protection to safeguard against voltage spikes that could potentially damage the device or other components in the system.

## Applications

* Industrial Control Systems: The MCP47CMD01-E/MF is widely used in industrial control systems for generating precise control voltages, often in feedback loops or signal conditioning circuits.
* Embedded Systems: Its low-power consumption and ease of use make it a popular choice for embedded systems, where space and power efficiency are critical.
* Audio Applications: The high accuracy and low noise characteristics make the DAC suitable for audio signal processing, where voltage output needs to be both precise and clean.
* Sensor Calibration: The device can be used in sensor calibration applications, where fine voltage adjustments are required to match sensor outputs.
* Test Equipment: The DAC is ideal for use in test and measurement equipment that requires highly accurate and stable analog output signals.

## Package and Dimensions

* Package Type: The MCP47CMD01-E/MF is available in a small and compact MSOP-8 package. This package minimizes space while providing excellent thermal performance for optimal operation in compact and high-density designs.
* Thermal Characteristics: The package design ensures that the device can operate efficiently within a wide temperature range, from -40°C to +125°C, without significant degradation in performance.

## Key Specifications

* Resolution: 12 bits
* Output Voltage Range: 0V to VDD
* Power Supply Voltage: 2.7V to 5.5V
* Output Accuracy: ±0.5% (typical)
* Settling Time: 10µs (for 10-bit change)
* I2C Interface: Yes
* Power Consumption: 1µA in shutdown mode
* Temperature Range: -40°C to +125°C
* Package Type: MSOP-8
* Operating Current: Typically 100µA (operating mode)

## Conclusion

The MCP47CMD01-E/MF by Microchip Technology is a highly accurate, low-power, 12-bit DAC, making it a versatile and efficient choice for various applications, from industrial control to embedded systems and audio processing. With its precise output voltage, easy-to-use I2C interface, and low power consumption, it is well-suited for designs that require minimal energy use without sacrificing performance. The integrated protection features and wide operating temperature range ensure reliable and long-lasting operation across diverse environmental conditions.
MCP47CMD01-E/MF Compare Parts
  • MCP47CMD01-E/MF vs MCP4922T-E/ST
  • MCP47CMD01-E/MF vs MCP4922T-E/SLVAO
  • MCP47CMD01-E/MF vs MCP4922T-E/SL
  • MCP47CMD01-E/MF vs MCP4922-E/STVAO
  • MCP47CMD01-E/MF vs MCP4922-E/ST
  • MCP47CMD01-E/MF vs MCP4922-E/SLVAO
  • MCP47CMD01-E/MF vs MCP4922-E/SL
  • MCP47CMD01-E/MF vs MCP4922-E/P
  • MCP47CMD01-E/MF vs MCP4921T-E/SNVAO
  • MCP47CMD01-E/MF vs MCP4921T-E/SN
  • MCP47CMD01-E/MF vs MCP4921T-E/MS
  • MCP47CMD01-E/MF vs MCP4921T-E/MCVAO
  • MCP47CMD01-E/MF vs MCP4921T-E/MC
  • MCP47CMD01-E/MF vs MCP4921-E/SN
  • MCP47CMD01-E/MF vs MCP4921-E/P
  • MCP47CMD01-E/MF vs MCP4921-E/MS
  • MCP47CMD01-E/MF vs MCP4921-E/MCVAO
  • MCP47CMD01-E/MF vs MCP4921-E/MC
  • MCP47CMD01-E/MF vs MCP4912T-E/STVAO
  • MCP47CMD01-E/MF vs MCP4912T-E/ST
  • MCP47CMD01-E/MF vs MCP4912T-E/SL
  • MCP47CMD01-E/MF vs MCP4912-E/ST
  • MCP47CMD01-E/MF vs MCP4912-E/SL
  • MCP47CMD01-E/MF vs MCP4912-E/P
  • MCP47CMD01-E/MF vs MCP4911T-E/SN
  • MCP47CMD01-E/MF vs MCP4911T-E/MS
  • MCP47CMD01-E/MF vs MCP4911T-E/MC
  • MCP47CMD01-E/MF vs MCP4911-E/SN
  • MCP47CMD01-E/MF vs MCP4911-E/P
  • MCP47CMD01-E/MF vs MCP4911-E/MS
  • MCP47CMD01-E/MF vs MCP4911-E/MC
  • MCP47CMD01-E/MF vs MCP4902T-E/ST
  • MCP47CMD01-E/MF vs MCP4902T-E/SL
  • MCP47CMD01-E/MF vs MCP4902-E/ST
  • MCP47CMD01-E/MF vs MCP4902-E/SL
  • MCP47CMD01-E/MF vs MCP4902-E/P
  • MCP47CMD01-E/MF vs MCP4901T-E/SN
  • MCP47CMD01-E/MF vs MCP4901T-E/MS
  • MCP47CMD01-E/MF vs MCP4901T-E/MC
  • MCP47CMD01-E/MF vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.