Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Microchip Technology MCP4802-E/MS
MCP4802-E/MS
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MCP4802-E/MS Datasheet
History Price: $2.08000
In Stock: 18080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP4802-E/MS vs MCP47CMD01-E/MF
Part No
MCP4802-E/MS
MCP47CMD01-E/MF
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Microchip Technology
Series
-
MCP
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
4.5μs (Typ)
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
Internal
External, Internal, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
?.1 (Max), ?.1 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-MSOP
10-DFN (3x3)
Mounting Type
Surface Mount
Surface Mount