☰
MCP48CMD22-E/MG
MCP48CMD22-E/MG
Active
Description:  IC DAC 12BIT V-OUT 16QFN
Manufacturer:  Microchip Technology
History Price: $3.72000
In Stock: 9440
MCP48CMD22-E/MG vs MCP47CMD01-E/MF
Series
MCP
MCP
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
2
1
Settling Time
4μs
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
External, Internal, Supply
External, Internal, Supply
Voltage - Supply, Analog
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.1 (Max), ?.1 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-VFQFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
10-DFN (3x3)
Mounting Type
Surface Mount
Surface Mount