Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel MD2147H3
MD2147H3
Active
Memory
Description:
IC SRAM 4KBIT PARALLEL 18CDIP
Manufacturer:
Intel
Datasheet:
MD2147H3 Datasheet
History Price: $10.67000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MD2147H3 vs MD2148H3
Part No
MD2147H3
MD2148H3
Category
Memory
Memory
Manufacturer
Intel
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Asynchronous
SRAM - Asynchronous
Memory Size
4Kbit
4Kbit
Memory Organization
4K x 1
1K x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
55ns
55ns
Access Time
55 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
18-CDIP
18-CDIP
Supplier Device Package
18-CDIP
18-CDIP