Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel MD2147H3
MD2147H3
Active
Memory
Description:
IC SRAM 4KBIT PARALLEL 18CDIP
Manufacturer:
Intel
Datasheet:
MD2147H3 Datasheet
History Price: $10.67000
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MD2147H3 Specification
Specification
Part No
MD2147H3
Category
Memory
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
4Kbit
Memory Organization
4K x 1
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
55ns
Access Time
55 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Package / Case
18-CDIP
Supplier Device Package
18-CDIP
MD2147H3 PDF Datasheet
MD2147H3 Datasheet
Click and Download: MD2147H3 Datasheet
MD2147H3 Related Parts
MD2114AL-3/B
Rochester Electronics
1K X 4 SRAM
MD2114AL3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H/BVA
Rochester Electronics
2148H - SRAM, 1K X 4 - (DM:M38
MD2148H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2716M/B
Rochester Electronics
MD2716M/B
MD2732A-25/B
Rochester Electronics
MD2732A-25/B
MD27512-30/B
Intel
UVPROM, 64KX8, 350NS
MD27512-35/B
Intel
DUAL MARKED (5962-8513502YA)
MD27C256-17/B
Rochester Electronics
MD27C256-17/B
MD27C256-20/B
Rochester Electronics
32 X 8 CMOS EPROM; PACKAGE WILL
MD27C25635
Intel
IC EPROM 256KBIT PARALLEL 28CDIP
MD2147H3 Compare Parts
MD2147H3 vs MD27C256-20/B
MD2147H3 vs MD27C256-17/B
MD2147H3 vs MD27512-35/B
MD2147H3 vs MD27512-30/B
MD2147H3 vs MD2732A-25/B
MD2147H3 vs MD2716M/B
MD2147H3 vs MD2148H3
MD2147H3 vs MD2148H/BVA
MD2147H3 vs MD2148H
MD2147H3 vs MD2114AL3
MD2147H3 vs MD2114AL-3/B
MD2147H3 vs MD28F020-90/R
MD2147H3 vs MD28F020-90/B
MD2147H3 vs MD28F020-90
MD2147H3 vs MD28F020-12/R
MD2147H3 vs MD28F020-12/B
MD2147H3 vs MD28F010-90/R
MD2147H3 vs MD28F010-90
MD2147H3 vs MD28F010-25/B
MD2147H3 vs MD28F010-20/B
MD2147H3 vs MD28F010-15/B
MD2147H3 vs MD27C6425
MD2147H3 vs MD27C64-35/B
MD2147H3 vs MD27C64-35
MD2147H3 vs MD27C64-25/B
MD2147H3 vs MD27C64-25
MD2147H3 vs MD27C64-20/B
MD2147H3 vs MD27C64-20
MD2147H3 vs MD27C64-15/B
MD2147H3 vs MD27C256-25/B
MD2147H3 vs MD27C256-15/B
MD2147H3 vs MD27C256-12/B
MD2147H3 vs MD27C040-17/B
MD2147H3 vs MD27C010-30
MD2147H3 vs MD2764A-35/B-RE
MD2147H3 vs MD2764A-35/B
MD2147H3 vs MD2764A-35/B
MD2147H3 vs MD2764A-25/B
MD2147H3 vs MD2732A-45/B
MD2147H3 vs MD27256-20/B
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller