Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel MD27C25635
MD27C25635
Active
Memory
Description:
IC EPROM 256KBIT PARALLEL 28CDIP
Manufacturer:
Intel
Datasheet:
MD27C25635 Datasheet
History Price: $42.66000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MD27C25635 vs MD2147H3
Part No
MD27C25635
MD2147H3
Category
Memory
Memory
Manufacturer
Intel
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Volatile
Memory Format
EPROM
SRAM
Technology
EPROM - UV
SRAM - Asynchronous
Memory Size
256Kbit
4Kbit
Memory Organization
32K x 8
4K x 1
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
55ns
Access Time
350 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
28-CDIP
18-CDIP
Supplier Device Package
28-CDIP
18-CDIP