MD27C6425
MD27C6425
Active
Description:  IC EPROM 64KBIT PARALLEL 28CDIP
Manufacturer:  Intel
Datasheet:   MD27C6425 Datasheet
History Price: $23.34000
In Stock: 48000
MD27C6425 vs MD2147H3
Category
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Volatile
Memory Format
EPROM
SRAM
Technology
EPROM - UV
SRAM - Asynchronous
Memory Size
64Kbit
4Kbit
Memory Organization
8K x 8
4K x 1
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
55ns
Access Time
250 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
28-CDIP
18-CDIP
Supplier Device Package
28-CDIP
18-CDIP