MG80186-8
MG80186-8
Active
Description:  IC MPU INTEL M80186 8MHZ 68CPGA
Manufacturer:  Intel
Datasheet:   MG80186-8 Datasheet
History Price: $318.25000
In Stock: 30800
MG80186-8 vs MG80960MC20
Manufacturer
Series
Intel M80186
i960
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80186
80960MC
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 32-Bit
Speed
8MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
68-BCPGA
132-CPGA