MG80186-8
MG80186-8
Active
Description:  IC MPU INTEL M80186 8MHZ 68CPGA
Manufacturer:  Intel
Datasheet:   MG80186-8 Datasheet
History Price: $318.25000
In Stock: 30800
MG80186-8 Specification
Specification
Part No
MG80186-8
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
Intel M80186
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80186
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
68-BCPGA
MG80186-8 PDF Datasheet
MG80186-8 Related Parts
MG80C186-10/BZA
MG80C186-10/BZA
Rochester Electronics
IC MPU I186 10MHZ
MG8797BH/B
MG8797BH/B
Rochester Electronics
16 BIT CPU W/A/D
MG80186-6/B
MG80186-6/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MG80186-6/BZA
MG80186-6/BZA
Rochester Electronics
DUAL MARKED (8501002ZA)
MG80186-8/B
MG80186-8/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MG80186-8/BZA
MG80186-8/BZA
Rochester Electronics
DUAL MARKED (8501001ZA)
MG80386-16
MG80386-16
Intel
IC MPU MG80386 16MHZ
MG80387-25
MG80387-25
Rochester Electronics
MG80387-25
MG80387-25/R
MG80387-25/R
Rochester Electronics
MG80387-25/R
MG80960MC-20
MG80960MC-20
Intel
IC MPU I960 20MHZ 132CPGA
MG80960MC-25
MG80960MC-25
Rochester Electronics
RISC MICROPROCESSOR, 32 BIT, 25M
MG80960MC-25/B
MG80960MC-25/B
Rochester Electronics
MICROPROCESSOR
MG80186-8 Description
The Intel MG80186-8 is a microprocessor that was designed and released as part of the Intel 80186 family. The 80186 series of processors was based on the Intel 8086 architecture but included several enhancements, particularly in terms of integrated peripheral functions, to make them suitable for embedded systems and specialized computing applications. The MG80186-8 is a specific variant within this series, which gained prominence during the 1980s for applications in industrial control, telecommunications, and various embedded systems.

The Intel MG80186-8 is known for its unique blend of compatibility with the 8086 architecture and its extended peripheral capabilities, which made it a popular choice for systems where size, integration, and cost-efficiency were important.

## Key Features and Specifications of Intel MG80186-8:

Processor Architecture:
The Intel MG80186-8 is based on the 16-bit x86 architecture, which was a departure from its predecessor, the 8-bit Intel 8080. It features a 16-bit wide data bus and a 20-bit address bus, allowing it to address up to 1 MB of memory, making it suitable for a wide range of computing applications. The MG80186-8 shares similar instruction sets with the Intel 8086, meaning it is compatible with software designed for the 8086, while offering the additional benefits of enhanced integrated features.

Clock Speed:
The MG80186-8 operates at a clock speed of 8 MHz. While this clock speed might seem modest by today's standards, it was quite effective in the context of embedded systems in the 1980s. The relatively lower clock speed also contributed to the processor’s lower power consumption, which was an important consideration in embedded systems.

Instruction Set:
As part of the 80186 family, the MG80186-8 uses the same instruction set as the 8086. It supports a wide variety of instructions, including arithmetic, logic, control, and string manipulation instructions, making it versatile for embedded computing tasks. The processor also supports segmentation, which is essential for managing memory in more complex applications, even though the system's memory is typically small (up to 1MB).

Integrated Peripherals:
One of the key advantages of the Intel MG80186-8 over the 8086 was its inclusion of integrated peripherals. These built-in peripherals were designed to reduce the need for external chips and simplify the overall design of embedded systems. The integrated peripherals included:

* Programmable Timer: Useful for timing operations, interrupt generation, and system control.
* Programmable Interrupt Controller (PIC): Allows for the handling of multiple interrupts, enhancing the processor’s ability to manage complex tasks.
* DMA Controller (Direct Memory Access): Enables fast data transfers between memory and peripherals without involving the CPU, improving system performance.
* Keyboard Interface: Supports interfacing with keypads and other user input devices directly.
* Serial and Parallel I/O: Allows for communication with external devices, making it suitable for industrial control systems and communication equipment.

Memory Addressing:
The MG80186-8 supports a 20-bit address bus, which enables it to address up to 1MB of memory, which was typical for embedded applications at the time. The 1MB of memory was sufficient for many industrial and control applications, where the need for large memory space was limited.

Power Consumption:
The MG80186-8 was designed with lower power consumption in mind, which was a significant advantage in embedded systems where energy efficiency is a critical factor. This feature made the MG80186-8 particularly suitable for battery-powered applications and devices that needed to run continuously for extended periods without overheating.

Bus and System Architecture:
The MG80186-8 uses a 16-bit data bus, which allows for efficient data transfer. While its performance may seem low by modern standards, the 16-bit architecture offered a good balance of power and speed for embedded control systems. The processor’s system bus is also designed for easy integration into embedded systems, simplifying the development of hardware designs.

I/O and Communication:
The MG80186-8 is equipped with a variety of I/O capabilities that make it ideal for embedded systems, particularly in industrial control and communication systems. The processor’s integrated peripheral support includes standard parallel and serial communication protocols, which were essential for interfacing with a wide range of peripheral devices such as sensors, displays, and communication modules.

Package Type:
The Intel MG80186-8 typically came in a 40-pin Dual In-line Package (DIP), making it compatible with the standard PCB (Printed Circuit Board) designs of the time. The 40-pin package was common for microprocessors and provided sufficient I/O pins to interface with other components in the system. The DIP package allowed for easy mounting on boards and was widely used in both prototyping and production.

## Applications of Intel MG80186-8:

The Intel MG80186-8 found its applications in a variety of specialized embedded systems during the 1980s and early 1990s. Some common applications included:

* Industrial Control Systems: The MG80186-8’s integrated peripherals, such as the DMA controller and programmable interrupt controller, made it an excellent choice for controlling machinery and industrial processes.
* Telecommunications: The processor was used in some early communication systems and network devices, providing the necessary processing power and I/O support for handling data traffic and communication protocols.
* Automated Testing Equipment: In the realm of testing and measurement, the MG80186-8 was used to control automated test equipment, with its ability to interface with sensors and I/O devices, making it ideal for data collection and processing.
* Embedded Consumer Electronics: Early consumer electronics, including gaming consoles, point-of-sale systems, and small embedded devices, used the MG80186-8 for control and processing tasks.
* Medical Equipment: Medical instrumentation systems also used this processor, where control, timing, and communication were critical for accurate data processing and machine operation.
* Robotics: The processor was utilized in robotic control systems, where real-time processing, timing, and I/O management were needed for controlling robotic arms and other automated machines.

## Legacy and Summary:

The Intel MG80186-8 is a historical microprocessor that contributed significantly to the evolution of embedded systems. Although it may seem archaic by today’s standards, the MG80186-8 provided a compelling solution during its time for industrial control, telecommunications, and embedded computing applications. Its integration of peripherals, such as timers, interrupts, and DMA, made it an attractive choice for systems that required efficiency, compactness, and performance. The 8 MHz clock speed, along with its 16-bit architecture and 1MB addressable memory, allowed the MG80186-8 to handle the tasks of its era, providing a solid foundation for the more powerful processors that followed in the Intel family.
MG80186-8 Compare Parts
  • MG80186-8 vs MG80C186-10/BZA
  • MG80186-8 vs MG80C286-10/R
  • MG80186-8 vs MG80C286-10/B
  • MG80186-8 vs MG80C286-10
  • MG80186-8 vs MG80C186XL-20/R
  • MG80186-8 vs MG80C186XL-20/B
  • MG80186-8 vs MG80C186XL-20
  • MG80186-8 vs MG80C186XL-16/B
  • MG80186-8 vs MG80C186XL-12/B
  • MG80186-8 vs MG80C186XL-10
  • MG80186-8 vs MG80C186EB-16/R
  • MG80186-8 vs MG80C186EB-13/R
  • MG80186-8 vs MG80C186-12/BZC
  • MG80186-8 vs MG80C186-12/BZA
  • MG80186-8 vs MG80C186-12/B
  • MG80186-8 vs MG80C186-12
  • MG80186-8 vs MG80C186-10/R
  • MG80186-8 vs MG80C186-10/BZC
  • MG80186-8 vs MG80C186-10/B
  • MG80186-8 vs MG80C186-10
  • MG80186-8 vs MG80960MC20
  • MG80186-8 vs MG80960MC-25/B
  • MG80186-8 vs MG80960MC-25
  • MG80186-8 vs MG80960MC-20
  • MG80186-8 vs MG80387-25/R
  • MG80186-8 vs MG80387-25
  • MG80186-8 vs MG80386-16
  • MG80186-8 vs MG80186-8/BZA
  • MG80186-8 vs MG80186-8/B
  • MG80186-8 vs MG80186-6/BZA
  • MG80186-8 vs MG80186-6/B
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price