Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel MG80186-8
MG80186-8
Active
Embedded - Microprocessors
Description:
IC MPU INTEL M80186 8MHZ 68CPGA
Manufacturer:
Intel
Datasheet:
MG80186-8 Datasheet
History Price: $318.25000
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG80186-8 vs MG80C186-12
Part No
MG80186-8
MG80C186-12
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Rochester Electronics
Series
Intel M80186
i186
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80186
80C186
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
8MHz
12MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
-
Supplier Device Package
68-BCPGA
-