Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4834YMM
MIC4834YMM
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 350KHZ 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4834YMM Datasheet
History Price: $0.83000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4834YMM vs MIC4830YML
Part No
MIC4834YMM
MIC4830YML
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Micrel
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
EL Lamp Driver
EL Lamp Driver
Frequency
35kHz ~ 350kHz
65kHz ~ 250kHz
Voltage - Supply
2.3V ~ 5.8V
1.8V ~ 5.5V
Current - Supply
152 μA
45 μA
Current - Output Source/Sink
5mA
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-VDFN Exposed Pad
Supplier Device Package
10-MSOP
8-MLF? (3x3)