☰
MIC4834YMM
MIC4834YMM
Obsolete
Description:  IC EL LAMP DRIVER 350KHZ 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC4834YMM Datasheet
History Price: $0.83000
In Stock: 44480
MIC4834YMM Specification
Specification
Part No
MIC4834YMM
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
EL Lamp Driver
Frequency
35kHz ~ 350kHz
Voltage - Supply
2.3V ~ 5.8V
Current - Supply
152 μA
Current - Output Source/Sink
5mA
Dimming
No
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
MIC4834YMM PDF Datasheet
MIC4834YMM Related Parts
MIC4826BMM
MIC4826BMM
Microchip Technology
160V OUTPUT VOLTAGE, EL DRIVER
MIC4826BMM
MIC4826BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826BMM-TR
MIC4826BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM
MIC4826YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM-TR
MIC4826YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM
MIC4827BMM
Microchip Technology
180V OUTPUT VOLTAGE, EL DRIVER
MIC4827BMM
MIC4827BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM-TR
MIC4827BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM
MIC4827YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM-TR
MIC4827YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML
MIC4830YML
Micrel
LOW NOISE 180VP-P EL DRIVER
MIC4830YML TR
MIC4830YML TR
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
MIC4834YMM Compare Parts
  • MIC4834YMM vs MIC4834YML-TR
  • MIC4834YMM vs MIC4833YML-TR
  • MIC4834YMM vs MIC4832YMM-TR
  • MIC4834YMM vs MIC4832YMM TR
  • MIC4834YMM vs MIC4832YMM
  • MIC4834YMM vs MIC4832YML-TR
  • MIC4834YMM vs MIC4830YMM-TR
  • MIC4834YMM vs MIC4830YMM
  • MIC4834YMM vs MIC4830YMM
  • MIC4834YMM vs MIC4830YML-TR
  • MIC4834YMM vs MIC4830YML TR
  • MIC4834YMM vs MIC4830YML
  • MIC4834YMM vs MIC4827YMM-TR
  • MIC4834YMM vs MIC4827YMM
  • MIC4834YMM vs MIC4827BMM-TR
  • MIC4834YMM vs MIC4827BMM
  • MIC4834YMM vs MIC4827BMM
  • MIC4834YMM vs MIC4826YMM-TR
  • MIC4834YMM vs MIC4826YMM
  • MIC4834YMM vs MIC4826BMM-TR
  • MIC4834YMM vs MIC4826BMM
  • MIC4834YMM vs MIC4826BMM
  • MIC4834YMM vs MIC4826BMMTR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks