MIC5164YMM
MIC5164YMM
Active
Description:  IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC5164YMM Datasheet
History Price: $2.16000
In Stock: 9600
MIC5164YMM vs MIC29710-5.0WT
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Applications
Controller, DDR3, GDDR3/4/5
Converter, Intel Pentium? Plus
Voltage - Input
1.35V ~ 6V
2.25V ~ 16V
Number of Outputs
1
1
Voltage - Output
Programmable
5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-220-3
Supplier Device Package
10-MSOP
TO-220-3