Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC5164YMM
MIC5164YMM
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC5164YMM Datasheet
History Price: $2.16000
In Stock: 20960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC5164YMM Specification
Specification
Part No
MIC5164YMM
Category
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, DDR3, GDDR3/4/5
Voltage - Input
1.35V ~ 6V
Number of Outputs
1
Voltage - Output
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
MIC5164YMM PDF Datasheet
MIC5164YMM Datasheet
Click and Download: MIC5164YMM Datasheet
MIC5164YMM Related Parts
MIC2224YML
Microchip Technology
IC REG CONV RF PWR 1OUT 10MLF
MIC2224YML-TR
Microchip Technology
IC REG CONV RF PWR 1OUT 10MLF
MIC29510-3.3BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29510-3.3BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-3.3WT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29510-5.0BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0WT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0WT
Microchip Technology
5 AMP FAST-RESPONSE LDO REGULATO
MIC29512BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29512BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-5
MIC29512BT L2
Micrel
5 AMP FAST-RESPONSE LDO REGULATO
MIC5164YMM Compare Parts
MIC5164YMM vs MIC9131YQS
MIC5164YMM vs MIC9131YM-TR
MIC5164YMM vs MIC9131YM
MIC5164YMM vs MIC9131BQS-TR
MIC5164YMM vs MIC9131BQS
MIC5164YMM vs MIC9131BM-TR
MIC5164YMM vs MIC9131BM
MIC5164YMM vs MIC9131BM
MIC5164YMM vs MIC9130YQS-TR
MIC5164YMM vs MIC9130YQS
MIC5164YMM vs MIC9130YQS
MIC5164YMM vs MIC9130YM-TR
MIC5164YMM vs MIC9130YM
MIC5164YMM vs MIC9130BQS-TR
MIC5164YMM vs MIC9130BQS
MIC5164YMM vs MIC9130BQS
MIC5164YMM vs MIC9130BM-TR
MIC5164YMM vs MIC9130BM
MIC5164YMM vs MIC9130BM
MIC5164YMM vs MIC5167YML-TR
MIC5164YMM vs MIC5165YMM-TR
MIC5164YMM vs MIC5165YMM
MIC5164YMM vs MIC5164YMM-TR
MIC5164YMM vs MIC5163YMM-TR
MIC5164YMM vs MIC5163YMM
MIC5164YMM vs MIC5162YMM-TR
MIC5164YMM vs MIC5162YMM
MIC5164YMM vs MIC5162BMM-TR
MIC5164YMM vs MIC5162BMM
MIC5164YMM vs MIC5162BMM
MIC5164YMM vs MIC4043YM4-TR
MIC5164YMM vs MIC4043BM4 TR
MIC5164YMM vs MIC4043BM4 TR
MIC5164YMM vs MIC29712WT
MIC5164YMM vs MIC29712BT
MIC5164YMM vs MIC29710-5.0WT
MIC5164YMM vs MIC29710-5.0BT
MIC5164YMM vs MIC29710-5.0BT
MIC5164YMM vs MIC29710-3.3WT
MIC5164YMM vs MIC29710-3.3WT
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund