MIC5165YMM-TR
MIC5165YMM-TR
Active
Description:  IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 8800
MIC5165YMM-TR vs MIC4043YM4-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Controller, DDR3, GDDR3/4/5
Converter, Power Supplies
Voltage - Input
0.75V ~ 6V
10V
Number of Outputs
1
1
Voltage - Output
Programmable
10V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-253-4, TO-253AA
Supplier Device Package
10-MSOP
SOT-143