MIC5165YMM-TR
MIC5165YMM-TR
Active
Description:  IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 8800
MIC5165YMM-TR Specification
Specification
Part No
MIC5165YMM-TR
Category
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, DDR3, GDDR3/4/5
Voltage - Input
0.75V ~ 6V
Number of Outputs
1
Voltage - Output
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
MIC5165YMM-TR PDF Datasheet
MIC5165YMM-TR Related Parts
MIC2224YML
MIC2224YML
Microchip Technology
IC REG CONV RF PWR 1OUT 10MLF
MIC2224YML-TR
MIC2224YML-TR
Microchip Technology
IC REG CONV RF PWR 1OUT 10MLF
MIC29510-3.3BT
MIC29510-3.3BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29510-3.3BT
MIC29510-3.3BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-3.3WT
MIC29510-3.3WT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0BT
MIC29510-5.0BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29510-5.0BT
MIC29510-5.0BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0WT
MIC29510-5.0WT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0WT
MIC29510-5.0WT
Microchip Technology
5 AMP FAST-RESPONSE LDO REGULATO
MIC29512BT
MIC29512BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29512BT
MIC29512BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-5
MIC29512BT L2
MIC29512BT L2
Micrel
5 AMP FAST-RESPONSE LDO REGULATO
MIC5165YMM-TR Compare Parts
  • MIC5165YMM-TR vs MIC9131YQS
  • MIC5165YMM-TR vs MIC9131YM-TR
  • MIC5165YMM-TR vs MIC9131YM
  • MIC5165YMM-TR vs MIC9131BQS-TR
  • MIC5165YMM-TR vs MIC9131BQS
  • MIC5165YMM-TR vs MIC9131BM-TR
  • MIC5165YMM-TR vs MIC9131BM
  • MIC5165YMM-TR vs MIC9131BM
  • MIC5165YMM-TR vs MIC9130YQS-TR
  • MIC5165YMM-TR vs MIC9130YQS
  • MIC5165YMM-TR vs MIC9130YQS
  • MIC5165YMM-TR vs MIC9130YM-TR
  • MIC5165YMM-TR vs MIC9130YM
  • MIC5165YMM-TR vs MIC9130BQS-TR
  • MIC5165YMM-TR vs MIC9130BQS
  • MIC5165YMM-TR vs MIC9130BQS
  • MIC5165YMM-TR vs MIC9130BM-TR
  • MIC5165YMM-TR vs MIC9130BM
  • MIC5165YMM-TR vs MIC9130BM
  • MIC5165YMM-TR vs MIC5167YML-TR
  • MIC5165YMM-TR vs MIC5165YMM
  • MIC5165YMM-TR vs MIC5164YMM-TR
  • MIC5165YMM-TR vs MIC5164YMM
  • MIC5165YMM-TR vs MIC5163YMM-TR
  • MIC5165YMM-TR vs MIC5163YMM
  • MIC5165YMM-TR vs MIC5162YMM-TR
  • MIC5165YMM-TR vs MIC5162YMM
  • MIC5165YMM-TR vs MIC5162BMM-TR
  • MIC5165YMM-TR vs MIC5162BMM
  • MIC5165YMM-TR vs MIC5162BMM
  • MIC5165YMM-TR vs MIC4043YM4-TR
  • MIC5165YMM-TR vs MIC4043BM4 TR
  • MIC5165YMM-TR vs MIC4043BM4 TR
  • MIC5165YMM-TR vs MIC29712WT
  • MIC5165YMM-TR vs MIC29712BT
  • MIC5165YMM-TR vs MIC29710-5.0WT
  • MIC5165YMM-TR vs MIC29710-5.0BT
  • MIC5165YMM-TR vs MIC29710-5.0BT
  • MIC5165YMM-TR vs MIC29710-3.3WT
  • MIC5165YMM-TR vs MIC29710-3.3WT
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.