☰
MINI52ZDE
MINI52ZDE
Active
Description:  IC MCU 32BIT 8KB FLASH 33QFN
Manufacturer:  Nuvoton Technology
Datasheet:   MINI52ZDE Datasheet
History Price: $1.22500
In Stock: 39680
MINI52ZDE vs MINI57FDE
Series
NuMicro Mini51 DE
NuMicro Mini57
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
24MHz
48MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O
29
18
Program Memory Size
8KB (8K x 8)
29.5KB (29.5k x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.1V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x12b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
33-QFN (5x5)
20-TSSOP