Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology MINI57FDE
MINI57FDE
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 29.5KB FLSH 20TSSOP
Manufacturer:
Nuvoton Technology
Datasheet:
MINI57FDE Datasheet
History Price: Active
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MINI57FDE Specification
Specification
Part No
MINI57FDE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro Mini57
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O
18
Program Memory Size
29.5KB (29.5k x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.1V ~ 5.5V
Data Converters
A/D 8x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MINI57FDE PDF Datasheet
MINI57FDE Datasheet
Click and Download: MINI57FDE Datasheet
MINI57FDE Related Parts
MINI51FDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 20TSSOP
MINI51LAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51LDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51TAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51TDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI52FDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 20TSSOP
MINI52LAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52LDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52TAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 32VFQFN
MINI52TDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 33QFN
MINI57FDE Compare Parts
MINI57FDE vs MINI58TDE
MINI57FDE vs MINI58LDE
MINI57FDE vs MINI58FDE
MINI57FDE vs MINI57TDE
MINI57FDE vs MINI57EDE
MINI57FDE vs MINI55ZDE
MINI57FDE vs MINI55TDE
MINI57FDE vs MINI55LDE
MINI57FDE vs MINI54ZDE
MINI57FDE vs MINI54ZAN
MINI57FDE vs MINI54TDE
MINI57FDE vs MINI54TAN
MINI57FDE vs MINI54LDE
MINI57FDE vs MINI54LAN
MINI57FDE vs MINI54FDE
MINI57FDE vs MINI52ZDE
MINI57FDE vs MINI52ZAN
MINI57FDE vs MINI52TDE
MINI57FDE vs MINI52TAN
MINI57FDE vs MINI52LDE
MINI57FDE vs MINI52LAN
MINI57FDE vs MINI52FDE
MINI57FDE vs MINI51ZDE
MINI57FDE vs MINI51ZAN
MINI57FDE vs MINI51TDE
MINI57FDE vs MINI51TAN
MINI57FDE vs MINI51LDE
MINI57FDE vs MINI51LAN
MINI57FDE vs MINI51FDE
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.