☰
MINI54FDE
MINI54FDE
Active
Description:  IC MCU 32BIT 16KB FLASH 20TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   MINI54FDE Datasheet
History Price: $1.77000
In Stock: 32800
MINI54FDE vs MINI55LDE
Series
NuMicro M051 DE
NuMicro Mini55
Packaging
Tube
Tube
Status
Active
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
24MHz
48MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
17
33
Program Memory Size
16KB (16K x 8)
17.5KB (17.5K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.1V ~ 5.5V
Data Converters
A/D 4x10b
A/D 12x10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
20-TSSOP
48-LQFP (7x7)