Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology MINI55LDE
MINI55LDE
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 17.5KB FLASH 48LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
MINI55LDE Datasheet
History Price: Active
In Stock: 28860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MINI55LDE Specification
Specification
Part No
MINI55LDE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro Mini55
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
33
Program Memory Size
17.5KB (17.5K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.1V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
MINI55LDE PDF Datasheet
MINI55LDE Datasheet
Click and Download: MINI55LDE Datasheet
MINI55LDE Related Parts
MINI51FDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 20TSSOP
MINI51LAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51LDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51TAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51TDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI52FDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 20TSSOP
MINI52LAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52LDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52TAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 32VFQFN
MINI52TDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 33QFN
MINI55LDE Compare Parts
MINI55LDE vs MINI58TDE
MINI55LDE vs MINI58LDE
MINI55LDE vs MINI58FDE
MINI55LDE vs MINI57TDE
MINI55LDE vs MINI57FDE
MINI55LDE vs MINI57EDE
MINI55LDE vs MINI55ZDE
MINI55LDE vs MINI55TDE
MINI55LDE vs MINI54ZDE
MINI55LDE vs MINI54ZAN
MINI55LDE vs MINI54TDE
MINI55LDE vs MINI54TAN
MINI55LDE vs MINI54LDE
MINI55LDE vs MINI54LAN
MINI55LDE vs MINI54FDE
MINI55LDE vs MINI52ZDE
MINI55LDE vs MINI52ZAN
MINI55LDE vs MINI52TDE
MINI55LDE vs MINI52TAN
MINI55LDE vs MINI52LDE
MINI55LDE vs MINI52LAN
MINI55LDE vs MINI52FDE
MINI55LDE vs MINI51ZDE
MINI55LDE vs MINI51ZAN
MINI55LDE vs MINI51TDE
MINI55LDE vs MINI51TAN
MINI55LDE vs MINI51LDE
MINI55LDE vs MINI51LAN
MINI55LDE vs MINI51FDE
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.