☰
MINI55LDE
MINI55LDE
Active
Description:  IC MCU 32BIT 17.5KB FLASH 48LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   MINI55LDE Datasheet
History Price: Active
In Stock: 28860
MINI55LDE vs MINI54LAN
Series
NuMicro Mini55
NuMicro Mini51
Packaging
Tube
Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
33
30
Program Memory Size
17.5KB (17.5K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.1V ~ 5.5V
2.5V ~ 5.5V
Data Converters
A/D 12x10b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
-