☰
MINI55ZDE
MINI55ZDE
Active
Description:  IC MCU 32BIT FLASH
Manufacturer:  Nuvoton Technology
Datasheet:   MINI55ZDE Datasheet
History Price: Active
In Stock: 8140
MINI55ZDE vs MINI57FDE
Series
NuMicro Mini55
NuMicro Mini57
Packaging
Tube
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
48MHz
Connectivity
-
I2C, SPI, UART/USART
Peripherals
-
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O
-
18
Program Memory Size
-
29.5KB (29.5k x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
-
4K x 8
Voltage - Supply (Vcc/Vdd)
-
2.1V ~ 5.5V
Data Converters
-
A/D 8x12b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP