Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology MINI57FDE
MINI57FDE
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 29.5KB FLSH 20TSSOP
Manufacturer:
Nuvoton Technology
Datasheet:
MINI57FDE Datasheet
History Price: Active
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MINI57FDE vs MINI58FDE
Part No
MINI57FDE
MINI58FDE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
NuMicro Mini57
NuMicro Mini58 DE
Packaging
Tray
Tray
Status
Active
Discontinued
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
50MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Brown-out Detect/Reset, PWM, WDT
Number of I/O
18
17
Program Memory Size
29.5KB (29.5k x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
2.1V ~ 5.5V
2.5V ~ 5.5V
Data Converters
A/D 8x12b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP