☰
MINI58FDE
MINI58FDE
Discontinued
Description:  IC MCU 32BIT 32KB FLASH 20TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   MINI58FDE Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43360
MINI58FDE vs MINI54ZDE
Series
NuMicro Mini58 DE
NuMicro Mini51 DE
Packaging
Tray
Tray
Status
Discontinued
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
17
29
Program Memory Size
32KB (32K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.5V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
20-TSSOP
33-QFN (5x5)