☰
MINI54ZDE
MINI54ZDE
Active
Description:  IC MCU 32BIT 16KB FLASH 33QFN
Manufacturer:  Nuvoton Technology
Datasheet:   MINI54ZDE Datasheet
History Price: $1.27751
In Stock: 41520
MINI54ZDE Specification
Specification
Part No
MINI54ZDE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro Mini51 DE
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
24MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
29
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
33-QFN (5x5)
MINI54ZDE PDF Datasheet
MINI54ZDE Related Parts
MINI51FDE
MINI51FDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 20TSSOP
MINI51LAN
MINI51LAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51LDE
MINI51LDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 48LQFP
MINI51TAN
MINI51TAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51TDE
MINI51TDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZAN
MINI51ZAN
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI51ZDE
MINI51ZDE
Nuvoton Technology
IC MCU 32BIT 4KB FLASH 33QFN
MINI52FDE
MINI52FDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 20TSSOP
MINI52LAN
MINI52LAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52LDE
MINI52LDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 48LQFP
MINI52TAN
MINI52TAN
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 32VFQFN
MINI52TDE
MINI52TDE
Nuvoton Technology
IC MCU 32BIT 8KB FLASH 33QFN
MINI54ZDE Compare Parts
  • MINI54ZDE vs MINI58TDE
  • MINI54ZDE vs MINI58LDE
  • MINI54ZDE vs MINI58FDE
  • MINI54ZDE vs MINI57TDE
  • MINI54ZDE vs MINI57FDE
  • MINI54ZDE vs MINI57EDE
  • MINI54ZDE vs MINI55ZDE
  • MINI54ZDE vs MINI55TDE
  • MINI54ZDE vs MINI55LDE
  • MINI54ZDE vs MINI54ZAN
  • MINI54ZDE vs MINI54TDE
  • MINI54ZDE vs MINI54TAN
  • MINI54ZDE vs MINI54LDE
  • MINI54ZDE vs MINI54LAN
  • MINI54ZDE vs MINI54FDE
  • MINI54ZDE vs MINI52ZDE
  • MINI54ZDE vs MINI52ZAN
  • MINI54ZDE vs MINI52TDE
  • MINI54ZDE vs MINI52TAN
  • MINI54ZDE vs MINI52LDE
  • MINI54ZDE vs MINI52LAN
  • MINI54ZDE vs MINI52FDE
  • MINI54ZDE vs MINI51ZDE
  • MINI54ZDE vs MINI51ZAN
  • MINI54ZDE vs MINI51TDE
  • MINI54ZDE vs MINI51TAN
  • MINI54ZDE vs MINI51LDE
  • MINI54ZDE vs MINI51LAN
  • MINI54ZDE vs MINI51FDE
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.