☰
ML4900CS
ML4900CS
Active
Description:  ML4900CS - HIGH CURRENT SYNCHRON
Manufacturer:  Micro Linear
Datasheet:   ML4900CS Datasheet
History Price: $1.04000
In Stock: 46660
ML4900CS vs ML4863CS
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Flyback
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
3.15V ~ 15V
Frequency - Switching
-
200kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC