☰
ML51PC0AE
ML51PC0AE
Active
Description:  IC MCU 8BIT 32KB FLASH 32LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ML51PC0AE Datasheet
History Price: $1.12000
In Stock: 26000
ML51PC0AE vs ML51DB9AE
Series
NuMicro ML51
NuMicro ML51
Packaging
Tray
Tube
Status
Active
Not For New Designs
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
28
11
Program Memory Size
32KB (32K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 8x12b SAR
A/D 3x12b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-LQFP (7x7)
14-TSSOP