☰
ML51PC0AE
ML51PC0AE
Active
Description:  IC MCU 8BIT 32KB FLASH 32LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ML51PC0AE Datasheet
History Price: $1.12000
In Stock: 26000
ML51PC0AE Specification
Specification
Part No
ML51PC0AE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro ML51
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
28
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x12b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
ML51PC0AE Related Parts
ML51BB9AE
ML51BB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 10MSOP
ML51DB9AE
ML51DB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 14TSSOP
ML51EB9AE
ML51EB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 28TSSOP
ML51EC0AE
ML51EC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 28TSSOP
ML51FB9AE
ML51FB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20TSSOP
ML51OB9AE
ML51OB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20SOP
ML51TB9AE
ML51TB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 33QFN
ML51TC0AE
ML51TC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 33QFN
ML51XB9AE
ML51XB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20QFN
ML51LD1AE
ML51LD1AE
Nuvoton Technology
64KB FLASH ROM, 4KB SRAM, 2 CHS
ML51TD1AE
ML51TD1AE
Nuvoton Technology
64KB FLASH ROM, 4KB SRAM, 2 CHS
ML54LD1AE
ML54LD1AE
Nuvoton Technology
64KB FLASH, 4KB SRAM, 2 CHS OF S
ML51PC0AE Compare Parts
  • ML51PC0AE vs ML51TC0AE
  • ML51PC0AE vs ML51TB9AE
  • ML51PC0AE vs ML51OB9AE
  • ML51PC0AE vs ML51FB9AE
  • ML51PC0AE vs ML51EC0AE
  • ML51PC0AE vs ML51EB9AE
  • ML51PC0AE vs ML51DB9AE
  • ML51PC0AE vs ML51BB9AE
  • ML51PC0AE vs ML56SD1AE
  • ML51PC0AE vs ML56LD1AE
  • ML51PC0AE vs ML54SD1AE
  • ML51PC0AE vs ML54MD1AE
  • ML51PC0AE vs ML54LD1AE
  • ML51PC0AE vs ML51TD1AE
  • ML51PC0AE vs ML51LD1AE
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much