MM54HC163W/883
MM54HC163W/883
Active
Description:  IC BINARY COUNTER 4BIT 16CFLTPK
Manufacturer:  National Semiconductor
History Price: $3.22000
In Stock: 12680
MM54HC163W/883 vs MM54HC163E/883
Series
54HC
54HC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
45 MHz
45 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
2 V ~ 6 V
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
20-CLCC
Supplier Device Package
16-CFlatPack
20-LCCC (8.89x8.89)