MM54HC163E/883
MM54HC163E/883
Active
Description:  IC BINARY COUNTER 4-BIT 20LCCC
Manufacturer:  National Semiconductor
History Price: $8.93000
In Stock: 10800
MM54HC163E/883 Specification
Specification
Part No
MM54HC163E/883
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
54HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Synchronous
Timing
Synchronous
Count Rate
45 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
MM54HC163E/883 PDF Datasheet
MM54HC163E/883 Related Parts
MM54C161J/883
MM54C161J/883
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
MM54C192J/883
MM54C192J/883
National Semiconductor
IC BCD COUNTER 4-BIT 16CDIP
MM54C193J/883
MM54C193J/883
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
MM54HC160J/883
MM54HC160J/883
National Semiconductor
IC DECADE COUNTER 4-BIT 16CDIP
MM54HC161E/883
MM54HC161E/883
National Semiconductor
IC BINARY COUNTER 4-BIT 20LCCC
MM54HC161J
MM54HC161J
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
MM54HC161W/883
MM54HC161W/883
National Semiconductor
IC BINARY COUNTER 4BIT 16CFLTPK
MM54HC163W/883
MM54HC163W/883
National Semiconductor
IC BINARY COUNTER 4BIT 16CFLTPK
MM54HC193E/883
MM54HC193E/883
National Semiconductor
IC BINARY COUNTER 4-BIT 20LCCC
MM54HC393E/883
MM54HC393E/883
National Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
MM54HC393J/883
MM54HC393J/883
National Semiconductor
IC BINARY COUNTR DL 4BIT 14CDIP
MM54HC393W/883
MM54HC393W/883
National Semiconductor
IC BINARY COUNTER DL 4BIT 14CFP
MM54HC163E/883 Compare Parts
  • MM54HC163E/883 vs MM54HC4020W/883
  • MM54HC163E/883 vs MM54HC4017J
  • MM54HC163E/883 vs MM54HC393W/883
  • MM54HC163E/883 vs MM54HC393J/883
  • MM54HC163E/883 vs MM54HC393E/883
  • MM54HC163E/883 vs MM54HC193E/883
  • MM54HC163E/883 vs MM54HC163W/883
  • MM54HC163E/883 vs MM54HC161W/883
  • MM54HC163E/883 vs MM54HC161J
  • MM54HC163E/883 vs MM54HC161E/883
  • MM54HC163E/883 vs MM54HC160J/883
  • MM54HC163E/883 vs MM54C193J/883
  • MM54HC163E/883 vs MM54C192J/883
  • MM54HC163E/883 vs MM54C161J/883
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.