MM74C02N
MM74C02N
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MM74C02N Datasheet
History Price: Obsolete
In Stock: 40000
MM74C02N vs MM74HCT32MX
Manufacturer
Series
74C
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
NOR Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
8mA, 8mA
4.8mA, 4.8mA
Input Logic Level - Low
1.5V ~ 2V
0.8V
Input Logic Level - High
3.5V ~ 8V
2V
Max Propagation Delay @ V, Max CL
60ns @ 10V, 50pF
20ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-MDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)