Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MM74HCT32MX
MM74HCT32MX
Active
Logic - Gates and Inverters
Description:
IC GATE OR 4CH 2-INP 14SOIC
Manufacturer:
onsemi
Datasheet:
MM74HCT32MX Datasheet
History Price: $0.51000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MM74HCT32MX Specification
Specification
Part No
MM74HCT32MX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
4.8mA, 4.8mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
20ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MM74HCT32MX PDF Datasheet
MM74HCT32MX Datasheet
Click and Download: MM74HCT32MX Datasheet
MM74HCT32MX Related Parts
MM74C00M
Fairchild Semiconductor
NAND GATE SERIES PDSO14
MM74C00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00MX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MM74C02N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
MM74C04M
onsemi
IC INVERTER 6CH 1-INP 14SOIC
MM74C04MX
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
MM74C04MX
onsemi
IC INVERTER 6CH 1-INP 14SOIC
MM74C04N
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14DIP
MM74C04N
onsemi
IC INVERTER 6CH 1-INP 14DIP
MM74C08M
Fairchild Semiconductor
AND GATE SERIES PDSO14
MM74HCT32MX Compare Parts
MM74HCT32MX vs MM74HCU04SJX
MM74HCT32MX vs MM74HCU04SJ
MM74HCT32MX vs MM74HCU04SJ
MM74HCT32MX vs MM74HCU04N
MM74HCT32MX vs MM74HCU04N
MM74HCT32MX vs MM74HCU04N
MM74HCT32MX vs MM74HCU04MX
MM74HCT32MX vs MM74HCU04MTCX
MM74HCT32MX vs MM74HCU04MTC
MM74HCT32MX vs MM74HCU04MTC
MM74HCT32MX vs MM74HCU04M
MM74HCT32MX vs MM74HCU04M
MM74HCT32MX vs MM74HCT32SJX
MM74HCT32MX vs MM74HCT32SJX
MM74HCT32MX vs MM74HCT32SJ
MM74HCT32MX vs MM74HCT32SJ
MM74HCT32MX vs MM74HCT32N
MM74HCT32MX vs MM74HCT32N
MM74HCT32MX vs MM74HCT32MXNL
MM74HCT32MX vs MM74HCT32MTCX
MM74HCT32MX vs MM74HCT32MTC
MM74HCT32MX vs MM74HCT32MTC
MM74HCT32MX vs MM74HCT32M
MM74HCT32MX vs MM74HCT14SJX
MM74HCT32MX vs MM74HCT14SJ
MM74HCT32MX vs MM74HCT14SJ
MM74HCT32MX vs MM74HCT14N
MM74HCT32MX vs MM74HCT14N
MM74HCT32MX vs MM74HCT14MXNL
MM74HCT32MX vs MM74HCT14MX
MM74HCT32MX vs MM74HCT14MTCX
MM74HCT32MX vs MM74HCT14MTC
MM74HCT32MX vs MM74HCT14M
MM74HCT32MX vs MM74HCT08SJX
MM74HCT32MX vs MM74HCT08SJX
MM74HCT32MX vs MM74HCT08SJ
MM74HCT32MX vs MM74HCT08SJ
MM74HCT32MX vs MM74HCT08N
MM74HCT32MX vs MM74HCT08N
MM74HCT32MX vs MM74HCT08MX
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast