Packaging
Tape & Reel (TR)
Bulk
Logic Type
OR Gate
Inverter
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
4.8mA, 4.8mA
5.2mA, 5.2mA
Input Logic Level - Low
0.8V
0.3V ~ 1.2V
Input Logic Level - High
2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
20ns @ 5V, 15pF
20ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)