Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Monolithic Power Systems MP10072ES-LF
MP10072ES-LF
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC REG CTRLR PWM SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP10072ES-LF Datasheet
History Price: Active
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP10072ES-LF vs MP163CGSE-5
Part No
MP10072ES-LF
MP163CGSE-5
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
-
Non-Isolated
Internal Switch(s)
-
Yes
Voltage - Breakdown
-
700V
Topology
-
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
5.3 V
Voltage - Supply (Vcc/Vdd)
-
5.4V ~ 6V
Duty Cycle
-
-
Frequency - Switching
-
28kHz
Power (Watts)
-
4 W
Fault Protection
-
Current Limiting, Over Load, Short Circuit
Control Features
-
EN, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Mounting Type
Surface Mount
Surface Mount