MP10072ES-LF
MP10072ES-LF
Active
Description:  IC REG CTRLR PWM SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 34000
MP10072ES-LF Specification
Specification
Part No
MP10072ES-LF
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
-
Voltage - Breakdown
-
Topology
-
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
-
Control Features
-
Operating Temperature
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MP10072ES-LF Related Parts
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP150GJ-Z
MP150GJ-Z
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP10072ES-LF Description
The Monolithic Power Systems MP10072ES-LF is a highly integrated, high-performance power management IC designed for a variety of applications, including power supply systems, battery management, and other electronic devices requiring efficient voltage regulation. This device is particularly noted for its compact design, efficiency, and versatility, making it a popular choice among engineers and designers in the field of power electronics.

## Overview

The MP10072ES-LF is a synchronous step-down (buck) converter that can efficiently convert a higher input voltage to a lower output voltage. It is designed to provide a stable output voltage with high efficiency, which is crucial for battery-powered applications and systems where thermal management is a concern. The device is suitable for a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

## Key Specifications

1. Input Voltage Range: 4.5V to 18V, allowing it to operate with a variety of input sources, including batteries and power adapters.
2. Output Voltage Range: Adjustable from 0.8V to 15V, providing flexibility for different application requirements.
3. Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for powering various loads.
4. Efficiency: Up to 95%, which helps to minimize power loss and heat generation, enhancing overall system performance.
5. Switching Frequency: 500 kHz, which allows for smaller external components and improved transient response.
6. Package Type: Available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into PCB designs.
7. Protection Features:
- Overcurrent Protection (OCP): Prevents damage to the device and the load by limiting the output current.
- Thermal Shutdown: Protects the device from overheating by shutting down the output when the junction temperature exceeds a certain threshold.
- Under-voltage Lockout (UVLO): Ensures that the device operates only when the input voltage is above a specified level, preventing erratic behavior.

## Features

- Synchronous Rectification: The MP10072ES-LF employs synchronous rectification technology, which improves efficiency by reducing conduction losses compared to traditional diode-based designs.
- Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing for customization based on specific application needs.
- Compact Design: The small package size and integrated components reduce the overall footprint on the PCB, making it ideal for space-constrained applications.
- Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-operated devices, extending battery life.
- Fast Transient Response: The MP10072ES-LF is designed to handle fast load transients, ensuring stable output voltage during sudden changes in load conditions.

## Applications

The Monolithic Power Systems MP10072ES-LF is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players for efficient power management.
- Telecommunications: Employed in networking equipment and communication devices to provide stable power to critical components.
- Industrial Equipment: Utilized in various industrial applications where reliable power supply is essential for operation.
- Battery-Powered Devices: Ideal for applications requiring efficient voltage regulation to extend battery life and improve performance.

## Conclusion

The Monolithic Power Systems MP10072ES-LF is a versatile and efficient power management solution that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and high efficiency, it is an excellent choice for engineers looking to implement reliable power supply solutions in their designs. Whether in consumer electronics, telecommunications, or industrial applications, the MP10072ES-LF continues to be a valuable component in the field of power management.
MP10072ES-LF Compare Parts
  • MP10072ES-LF vs MP174GS
  • MP10072ES-LF vs MP174GJ-Z
  • MP10072ES-LF vs MP174GJ-P
  • MP10072ES-LF vs MP174AGS-Z
  • MP10072ES-LF vs MP174AGJ-Z
  • MP10072ES-LF vs MP173GS-Z
  • MP10072ES-LF vs MP173GS
  • MP10072ES-LF vs MP173GJ-Z
  • MP10072ES-LF vs MP173GJ-P
  • MP10072ES-LF vs MP173AGS-Z
  • MP10072ES-LF vs MP173AGS-P
  • MP10072ES-LF vs MP173AGJ-Z
  • MP10072ES-LF vs MP173AGJ-P
  • MP10072ES-LF vs MP172GS-Z
  • MP10072ES-LF vs MP172GS
  • MP10072ES-LF vs MP172GJ-Z
  • MP10072ES-LF vs MP172GJ-P
  • MP10072ES-LF vs MP172AGS-Z
  • MP10072ES-LF vs MP172AGS-P
  • MP10072ES-LF vs MP172AGJ-Z
  • MP10072ES-LF vs MP172AGJ-P
  • MP10072ES-LF vs MP171GS-Z
  • MP10072ES-LF vs MP171GS
  • MP10072ES-LF vs MP171GJ-Z
  • MP10072ES-LF vs MP171GJ-P
  • MP10072ES-LF vs MP171AGS-Z
  • MP10072ES-LF vs MP171AGS-P
  • MP10072ES-LF vs MP171AGJ-Z
  • MP10072ES-LF vs MP171AGJ-P
  • MP10072ES-LF vs MP163CGSE-5-Z
  • MP10072ES-LF vs MP163CGSE-5
  • MP10072ES-LF vs MP163CGSE-33-Z
  • MP10072ES-LF vs MP163CGSE-33
  • MP10072ES-LF vs MP163CGS-5-Z
  • MP10072ES-LF vs MP163CGS-5
  • MP10072ES-LF vs MP163CGS-33-Z
  • MP10072ES-LF vs MP163CGS-33
  • MP10072ES-LF vs MP163BGSE-33-Z
  • MP10072ES-LF vs MP163BGSE-33
  • MP10072ES-LF vs MP163BGS-33-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets