MP10072ES-LF
MP10072ES-LF
Active
Description:  IC REG CTRLR PWM SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 34000
MP10072ES-LF vs MP174AGJ-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Isolation
-
Non-Isolated
Internal Switch(s)
-
No
Voltage - Breakdown
-
700V
Topology
-
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
5.3V ~ 5.6V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
-
5 W
Fault Protection
-
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
-
Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
16-SOIC
TSOT-23-5
Mounting Type
Surface Mount
Surface Mount