MP1471GJ-Z
MP1471GJ-Z
Not For New Designs
Description:  IC REG BUCK ADJ 3A TSOT23-6
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1471GJ-Z Datasheet
History Price: $1.66000
In Stock: 7200
MP1471GJ-Z vs MP1583DP-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
4.75V
Voltage - Input (Max)
16V
23V
Voltage - Output (Min/Fixed)
0.8V
1.22V
Voltage - Output (Max)
14.4V
21V
Current - Output
3A
3A
Frequency - Switching
490kHz
385kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-DIP (0.300", 7.62mm)
Supplier Device Package
TSOT-23-6
8-PDIP