MP1583DP-LF
MP1583DP-LF
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 8DIP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1583DP-LF Datasheet
History Price: $2.76660
In Stock: 1200
MP1583DP-LF Specification
Specification
Part No
MP1583DP-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.75V
Voltage - Input (Max)
23V
Voltage - Output (Min/Fixed)
1.22V
Voltage - Output (Max)
21V
Current - Output
3A
Frequency - Switching
385kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MP1583DP-LF Related Parts
MP1469GJ-P
MP1469GJ-P
Monolithic Power Systems
IC REG BUCK ADJ 1.5A TSOT23-6
MP1469GJ-Z
MP1469GJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 1.5A TSOT23-6
MP1470BGJ-P
MP1470BGJ-P
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470BGJ-Z
MP1470BGJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470GJ-P
MP1470GJ-P
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470GJ-Z
MP1470GJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470HGJ-P
MP1470HGJ-P
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470HGJ-Z
MP1470HGJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1471AGJ-P
MP1471AGJ-P
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1471AGJ-Z
MP1471AGJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1471GJ-P
MP1471GJ-P
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1471GJ-Z
MP1471GJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1583DP-LF Compare Parts
  • MP1583DP-LF vs MP1660GTF-Z
  • MP1583DP-LF vs MP1660GTF-P
  • MP1583DP-LF vs MP1593DN-LF-Z
  • MP1583DP-LF vs MP1593DN-LF
  • MP1583DP-LF vs MP1591DS-LF-Z
  • MP1583DP-LF vs MP1591DS-LF
  • MP1583DP-LF vs MP1591DN-LF-Z
  • MP1583DP-LF vs MP1591DN-LF
  • MP1583DP-LF vs MP1586EN-LF-Z
  • MP1583DP-LF vs MP1586EN-LF
  • MP1583DP-LF vs MP1584EN-LF-Z
  • MP1583DP-LF vs MP1584EN-LF
  • MP1583DP-LF vs MP1583DN-LF-Z
  • MP1583DP-LF vs MP1583DN-LF
  • MP1583DP-LF vs MP1582EN-LF-Z
  • MP1583DP-LF vs MP1582EN-LF
  • MP1583DP-LF vs MP1580HS-LF-Z
  • MP1583DP-LF vs MP1580HS-LF
  • MP1583DP-LF vs MP1580HP-LF
  • MP1583DP-LF vs MP1567DQ-LF-Z
  • MP1583DP-LF vs MP1567DQ-LF-P
  • MP1583DP-LF vs MP1567DK-LF-Z
  • MP1583DP-LF vs MP1567DK-LF-P
  • MP1583DP-LF vs MP1567DK-LF
  • MP1583DP-LF vs MP1542DK-LF-Z
  • MP1583DP-LF vs MP1542DK-LF-P
  • MP1583DP-LF vs MP1542DK-LF
  • MP1583DP-LF vs MP1541GG-Z
  • MP1583DP-LF vs MP1541GG-P
  • MP1583DP-LF vs MP1541DJ-LF-Z
  • MP1583DP-LF vs MP1541DJ-LF-P
  • MP1583DP-LF vs MP1540DJ-LF-Z
  • MP1583DP-LF vs MP1540DJ-LF-P
  • MP1583DP-LF vs MP1527DR-LF-Z
  • MP1583DP-LF vs MP1527DR-LF-P
  • MP1583DP-LF vs MP1527DM-LF-Z
  • MP1583DP-LF vs MP1527DM-LF
  • MP1583DP-LF vs MP1522ET-LF-Z
  • MP1583DP-LF vs MP1522ET-LF-P
  • MP1583DP-LF vs MP1517DR-LF-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.