Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1567DK-LF
MP1567DK-LF
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHING VOLTAGE REGULATORS
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1567DK-LF Datasheet
History Price: Active
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP1567DK-LF vs MP1583DP-LF
Part No
MP1567DK-LF
MP1583DP-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
4.75V
Voltage - Input (Max)
6V
23V
Voltage - Output (Min/Fixed)
0.9V
1.22V
Voltage - Output (Max)
4.5V
21V
Current - Output
1.2A
3A
Frequency - Switching
800kHz
385kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
10-MSOP
8-PDIP