MP1583DP-LF
MP1583DP-LF
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 8DIP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1583DP-LF Datasheet
History Price: $2.76660
In Stock: 1200
MP1583DP-LF vs MP1542DK-LF
Series
-
MP
Packaging
Tube
Tube
Status
Not For New Designs
Discontinued
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
2.5V
Voltage - Input (Max)
23V
22V
Voltage - Output (Min/Fixed)
1.22V
3V
Voltage - Output (Max)
21V
22V
Current - Output
3A
2A (Switch)
Frequency - Switching
385kHz
700kHz, 1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP