☰
MP2499MGQB-Z
MP2499MGQB-Z
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 13QFN
Manufacturer:  Monolithic Power Systems
History Price: Obsolete
In Stock: 31760
MP2499MGQB-Z vs MP28167GQ-A-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5V
2.8V
Voltage - Input (Max)
36V
22V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
34V
20.47V
Current - Output
3A
3A
Frequency - Switching
270kHz
520kHz, 750kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
16-PowerVFQFN
Supplier Device Package
13-QFN (2.5x3)
16-QFN (3x3)